Texas Instruments Linear - Linear - Amplifiers - Audio - LM49370RLX LM49370RLX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071487-LM49370RLX Packaging: Reel - TR Type: Class D Features: 3D, Depop, I2C, I2S, Microphone, Mute, PCM, Shutdown, SPI, Standby, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 1.2W x 1 @ 8 Ohm; 52mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-DSBGA Dimension: 49-WFBGA, DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071487-LM49370RLX Packaging: Reel - TR Type: Class D Features: 3D, Depop, I2C, I2S, Microphone, Mute, PCM, Shutdown, SPI, Standby, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 1.2W x 1 @ 8 Ohm; 52mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-DSBGA Dimension: 49-WFBGA, DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM49370RLX - 071487-LM49370RLX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM49370RLX
071487-LM49370RLX
Linear - Linear - Amplifiers - Audio - LM49370RLX 071487-LM49370RLX
Manufacturer: Texas Instruments Win Source Part Number: 071487-LM49370RLX Packaging: Reel - TR Type: Class D Features: 3D, Depop, I2C, I2S, Microphone, Mute, PCM, Shutdown, SPI, Standby, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Max Output Power x Channels @ Load: 1.2W x 1 @ 8 Ohm; 52mW x 2 @ 16 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-DSBGA Dimension: 49-WFBGA, DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 071487-LM49370RLX
Packaging: Reel - TR
Type: Class D
Features: 3D, Depop, I2C, I2S, Microphone, Mute, PCM, Shutdown, SPI, Standby, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load: 1.2W x 1 @ 8 Ohm; 52mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-DSBGA
Dimension: 49-WFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 071487-LM49370RLX
Product Name Linear - Linear - Amplifiers - Audio - LM49370RLX
Supply Voltage Other; 2.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface - Modems - ICs and Modules - SI2433-F-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54ABT245/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers