Texas Instruments Linear - Linear - Amplifiers - Audio - LM49100GRX LM49100GRX

Description
Manufacturer: Texas Instruments Win Source Part Number: 206411-LM49100GRX Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, I2C, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.575W x 1 @ 8 Ohm; 72mW x 2 @ 16 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-CSBGA (3x3) Dimension: 25-TFBGA, CSPBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206411-LM49100GRX Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, I2C, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.575W x 1 @ 8 Ohm; 72mW x 2 @ 16 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-CSBGA (3x3) Dimension: 25-TFBGA, CSPBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM49100GRX - 206411-LM49100GRX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM49100GRX
206411-LM49100GRX
Linear - Linear - Amplifiers - Audio - LM49100GRX 206411-LM49100GRX
Manufacturer: Texas Instruments Win Source Part Number: 206411-LM49100GRX Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, I2C, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) with Stereo Headphones Max Output Power x Channels @ Load: 1.575W x 1 @ 8 Ohm; 72mW x 2 @ 16 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-CSBGA (3x3) Dimension: 25-TFBGA, CSPBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 206411-LM49100GRX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, I2C, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.575W x 1 @ 8 Ohm; 72mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-CSBGA (3x3)
Dimension: 25-TFBGA, CSPBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 206411-LM49100GRX
Product Name Linear - Linear - Amplifiers - Audio - LM49100GRX
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-89681012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details