Texas Instruments Linear - Linear - Amplifiers - Audio - LM4937RL/NOPB LM4937RL/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779281-LM4937RL/NOPB Series: Boomer Packaging: Reel package Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control Package: 36-WFBGA, DSBGA Mounting: SMD Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Operating Supply Voltage: 2.7 V ~ 5.5 V Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm Family Name: LM4937 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-DSBGA Introduction Date: August 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779281-LM4937RL/NOPB Series: Boomer Packaging: Reel package Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control Package: 36-WFBGA, DSBGA Mounting: SMD Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Operating Supply Voltage: 2.7 V ~ 5.5 V Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm Family Name: LM4937 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-DSBGA Introduction Date: August 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4937RL/NOPB - 779281-LM4937RL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4937RL/NOPB
779281-LM4937RL/NOPB
Linear - Linear - Amplifiers - Audio - LM4937RL/NOPB 779281-LM4937RL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779281-LM4937RL/NOPB Series: Boomer Packaging: Reel package Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control Package: 36-WFBGA, DSBGA Mounting: SMD Output Type: 1-Channel (Mono) with Mono and Stereo Headphones Operating Supply Voltage: 2.7 V ~ 5.5 V Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm Family Name: LM4937 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-DSBGA Introduction Date: August 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779281-LM4937RL/NOPB
Series: Boomer
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control
Package: 36-WFBGA, DSBGA
Mounting: SMD
Output Type: 1-Channel (Mono) with Mono and Stereo Headphones
Operating Supply Voltage: 2.7 V ~ 5.5 V
Max Output Power x Channels @ Load: 1.25W x 1 @ 8 Ohm; 80mW x 2 @ 32 Ohm
Family Name: LM4937
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-DSBGA
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 779281-LM4937RL/NOPB
Product Name Linear - Linear - Amplifiers - Audio - LM4937RL/NOPB
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 722-SI2456-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 5962-8962901LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details