IC REG CTRLR BUCK 14TSSOP
DC/DC CTRL, SYNC BUCK, 1MHZ, HTSSOP-14; Supply Voltage Min:6V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):96%; Controller IC Case Style:HTSSOP; No. of Pins:14Pins; Switching Frequency:1MHz; Topology:Synchronous
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | LM3150MHX/NOPB | 28AH3286 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Dc/dc Ctrl, Sync Buck, 1Mhz, Htssop-14; Supply Voltage Min Texas Instruments |
| Device Type | CardBus Controller | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Package Type | SSOP; TSSOP |