CONTROLLER, LOW SIDE, 6~60V, POWERWISE; Supply Voltage Min:6V; Supply Voltage Max:60V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:VSSOP; No. of Pins:10Pins; Switching Frequency:1.115MHz; Topology:Boost, RoHS Compliant: Yes
IC REG CTRLR BOOST/SEPIC 10MSOP
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 29AH1140 | LM5022MM/NOPB |
| Product Name | Controller, Low Side, 6~60V, Powerwise; Supply Voltage Min Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Features | RoHS |