Texas Instruments Linear - Linear - Amplifiers - Audio - LM4859TL/NOPB LM4859TL/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 133362-LM4859TL/NOPB Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 1.6W x 2 @ 4 Ohm; 75mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-uSMD Dimension: 30-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 133362-LM4859TL/NOPB Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 1.6W x 2 @ 4 Ohm; 75mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-uSMD Dimension: 30-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4859TL/NOPB - 133362-LM4859TL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4859TL/NOPB
133362-LM4859TL/NOPB
Linear - Linear - Amplifiers - Audio - LM4859TL/NOPB 133362-LM4859TL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 133362-LM4859TL/NOPB Packaging: Reel - TR Type: Class AB Features: 3D, Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 1.6W x 2 @ 4 Ohm; 75mW x 2 @ 32 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-uSMD Dimension: 30-WFBGA Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133362-LM4859TL/NOPB
Packaging: Reel - TR
Type: Class AB
Features: 3D, Depop, I2C, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 1.6W x 2 @ 4 Ohm; 75mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-uSMD
Dimension: 30-WFBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 133362-LM4859TL/NOPB
Product Name Linear - Linear - Amplifiers - Audio - LM4859TL/NOPB
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHC1G125GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Line Interface ICs - 1899710 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details