Pfannenberg PFNG Air Conditioners 13382344255

Description
Air Conditioner, 115VAC, RAL7035
Description
Air Conditioner, 115VAC, RAL7035

Suppliers

Company
Product
Description
Supplier Links
PFNG Air Conditioners - 13382344255 - Galco Industrial Electronics
Madison Heights, MI, United States
PFNG Air Conditioners
13382344255
PFNG Air Conditioners 13382344255
Air Conditioner, 115VAC, RAL7035

Air Conditioner, 115VAC, RAL7035

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Air Conditioners
Product Number 13382344255
Product Name PFNG Air Conditioners
Voltage 115VAC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3481C460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details