Pfannenberg PFNG Air Conditioners 13383636255

Description
Air Conditioner, 460 VAC, RAL7035
Description
Air Conditioner, 460 VAC, RAL7035

Suppliers

Company
Product
Description
Supplier Links
PFNG Air Conditioners - 13383636255 - Galco Industrial Electronics
Madison Heights, MI, United States
PFNG Air Conditioners
13383636255
PFNG Air Conditioners 13383636255
Air Conditioner, 460 VAC, RAL7035

Air Conditioner, 460 VAC, RAL7035

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Air Conditioners
Product Number 13383636255
Product Name PFNG Air Conditioners
Voltage 460VAC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3081A115N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
 - Ductless Split Wine Cellar Cooling Unit, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 250 to 2870 BTU/hr (73.28 to 841 W)
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details