Pfannenberg PFNG Air Conditioners 13383144158

Description
Air Conditioner, 115VAC, 304
Description
Air Conditioner, 115VAC, 304

Suppliers

Company
Product
Description
Supplier Links
PFNG Air Conditioners - 13383144158 - Galco Industrial Electronics
Madison Heights, MI, United States
PFNG Air Conditioners
13383144158
PFNG Air Conditioners 13383144158
Air Conditioner, 115VAC, 304

Air Conditioner, 115VAC, 304

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Air Conditioners
Product Number 13383144158
Product Name PFNG Air Conditioners
Voltage 115VAC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3265A115N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details