Pfannenberg PFNG Air Conditioners 13383836255

Description
Air Conditioner, 460 VAC, RAL7035
Description
Air Conditioner, 460 VAC, RAL7035

Suppliers

Company
Product
Description
Supplier Links
PFNG Air Conditioners - 13383836255 - Galco Industrial Electronics
Madison Heights, MI, United States
PFNG Air Conditioners
13383836255
PFNG Air Conditioners 13383836255
Air Conditioner, 460 VAC, RAL7035

Air Conditioner, 460 VAC, RAL7035

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Air Conditioners
Product Number 13383836255
Product Name PFNG Air Conditioners
Voltage 460VAC
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3031A115N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details