Pfannenberg PFNG Air Conditioners 13385736251

Description
Air Conditioner, 460VAC, ANSI61
Description
Air Conditioner, 460VAC, ANSI61

Suppliers

Company
Product
Description
Supplier Links
PFNG Air Conditioners - 13385736251 - Galco Industrial Electronics
Madison Heights, MI, United States
PFNG Air Conditioners
13385736251
PFNG Air Conditioners 13385736251
Air Conditioner, 460VAC, ANSI61

Air Conditioner, 460VAC, ANSI61

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Air Conditioners
Product Number 13385736251
Product Name PFNG Air Conditioners
Voltage 460VAC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3285A230N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details