Sandvik AB Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| " COATING BLACK OXIDE, BRIGHT FINISH INCREMENT SIZE 1/16 INCH INCREMENT SIZE - DECIMAL .0625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/16 MATERIAL HSS MAXIMUM... | |
| " COATING BLACK OXIDE, BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM... | |
| " COATING BLACK, BRONZE OXIDE FINISH INCREMENT SIZE 1/16 INCH INCREMENT SIZE - DECIMAL .0625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/16 MATERIAL HSCO MAXIMUM... | |
| " COATING BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1/2... | |
| " COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH, 0.5 MM MATERIAL HSCO MAXIMUM SIZE 1/2 INCH, #60, 13 MM MINIMUM SIZE 1/16 INCH, #1, 1 MM NUMBER OF DRILLS... | |
| " COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSCO MAXIMUM SIZE... | |
| " COATING PURPLE, BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM... | |
| " INCREMENT SIZE 1/64 INCH, 0.5 MM MATERIAL HSS MAXIMUM SIZE 1/2 INCH, #60, 13 MM MINIMUM SIZE 1/16 INCH, #1, 1 MM NUMBER OF DRILLS 114 TYPE JOBBERS LENGTH... | |
| " INCREMENT SIZE 1/64 INCH, 0.5 MM MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 1/2 INCH, #60, 13 MM MINIMUM SIZE 1/16 INCH, #1, 1 MM NUMBER OF DRILLS 114 TYPE... | |
| " INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 1/2 INCH,... | |
| " SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT... | |
| COATING BLACK OXIDE FINISH INCREMENT SIZE 1/32 INCH INCREMENT SIZE - DECIMAL .0312 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/32 MATERIAL HSS MAXIMUM SIZE 1/2... | |
| COATING BLACK OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1... | |
| COATING BLACK OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1/2... | |
| COATING BLACK OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 3/4... | |
| COATING BLACK OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 3/8... | |
| COATING BRIGHT FINISH INCREMENT SIZE 1/32 INCH INCREMENT SIZE - DECIMAL .0312 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/32 MATERIAL HSS MAXIMUM SIZE 1/2 INCH... | |
| COATING BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1/2 INCH... | |
| COATING BRONZE COLOR OXIDE FINISH INCREMENT SIZE 1/32 INCH INCREMENT SIZE - DECIMAL .0312 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/32 MATERIAL COBALT STEEL MAXIMUM... | |
| COATING BRONZE COLOR OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL COBALT STEEL MAXIMUM... | |
| COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSCO MAXIMUM SIZE 1/2... | |
| COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSCO MAXIMUM SIZE 1/4... | |
| COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSCO MAXIMUM SIZE 3/8... | |
| COATING BRONZE OXIDE FINISH MATERIAL HSCO MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM... | |
| COATING BRONZE OXIDE FINISH MATERIAL HSCO MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM... | |
| COATING BRONZE OXIDE MATERIAL HSCO MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE... | |
| INCREMENT SIZE 0.1 MM INCREMENT SIZE IN MM .1 INCREMENT SIZE IN MM - UOM MM MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 5.9 MM MAXIMUM SIZE IN MM 5.9 MAXIMUM... | |
| INCREMENT SIZE 0.5 MM INCREMENT SIZE IN MM .5 INCREMENT SIZE IN MM - UOM MM MATERIAL HSS MAXIMUM SIZE 13 MM MAXIMUM SIZE IN MM 13 MAXIMUM SIZE IN... | |
| INCREMENT SIZE 0.5 MM INCREMENT SIZE IN MM .5 INCREMENT SIZE IN MM - UOM MM MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 13 MM MAXIMUM SIZE IN MM 13 MAXIMUM... | |
| INCREMENT SIZE 1/16 INCH INCREMENT SIZE - DECIMAL .0625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/16 MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 1 INCH MAXIMUM... | |
| LONG SERIES SPOTTING TYPE HSS MATERIAL 10 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE... | |
| LONG SERIES SPOTTING TYPE HSS MATERIAL 10 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE... | |
| LONG SERIES SPOTTING TYPE HSS MATERIAL 10 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE... | |
| LONG SERIES SPOTTING TYPE HSS MATERIAL 10 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE... | |
| LONG SERIES SPOTTING TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE... | |
| LONG SERIES SPOTTING TYPE HSS MATERIAL 7 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE... | |
| LONG SERIES SPOTTING TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE... | |
| LONG SERIES SPOTTING TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 90 POINT ANGLE PACKAGE... | |
| LONG SERIES SPOTTING TYPE HSS MATERIAL 9 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE... | |
| MATERIAL HSS MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE - DECIMAL .073... | |
| MATERIAL HSS MAXIMUM SIZE #80 MAXIMUM SIZE - DECIMAL .0135 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #80 MINIMUM SIZE #61 MINIMUM SIZE - DECIMAL .039... | |
| MATERIAL HSS MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234... | |
| MATERIAL SURFACE TREATED HSS MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE -... | |
| MATERIAL SURFACE TREATED HSS MAXIMUM SIZE #80 MAXIMUM SIZE - DECIMAL .0135 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #80 MINIMUM SIZE #61 MINIMUM SIZE -... | |
| MATERIAL SURFACE TREATED HSS MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE -... | |
| PLAIN TYPE HSS MATERIAL 1-1/4 INCH OVERALL LENGTH 0.03 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 0.02 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY... | |
| PLAIN TYPE HSS MATERIAL 1-1/4 INCH OVERALL LENGTH 3/64 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 3/64 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY... | |
| PLAIN TYPE HSS MATERIAL 1-1/8 INCH OVERALL LENGTH 0.03 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 0.025 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY... | |
| PLAIN TYPE HSS MATERIAL 1-1/8 INCH OVERALL LENGTH 0.038 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 1/32 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY... | |
| PLAIN TYPE HSS MATERIAL 1-7/8 INCH OVERALL LENGTH 5/64 INCH DRILL LENGTH 3/16 INCH BODY DIAMETER 60 INCLUDED ANGLE 5/64 INCH DRILL DIAMETER 3/16 BODY DIAMETER - FRACTIONAL .1875 BODY... | |
| PLAIN TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 7/64 INCH DRILL LENGTH 1/4 INCH BODY DIAMETER 60 INCLUDED ANGLE 7/64 INCH DRILL DIAMETER 1/4 BODY DIAMETER - FRACTIONAL .25 BODY... | |
| PLAIN TYPE HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1/8 INCH DRILL LENGTH 5/16 INCH BODY DIAMETER 60 INCLUDED ANGLE 1/8 INCH DRILL DIAMETER 5/16 BODY DIAMETER - FRACTIONAL .3125 BODY... | |
| PLAIN TYPE HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 3/16 INCH DRILL LENGTH 7/16 INCH BODY DIAMETER 60 INCLUDED ANGLE 3/16 INCH DRILL DIAMETER 7/16 BODY DIAMETER - FRACTIONAL .4375 BODY... | |
| PLAIN TYPE HSS MATERIAL 3 INCH OVERALL LENGTH 7/32 INCH DRILL LENGTH 1/2 INCH BODY DIAMETER 60 INCLUDED ANGLE 7/32 INCH DRILL DIAMETER 1/2 BODY DIAMETER - FRACTIONAL .5 BODY... | |
| PLAIN TYPE HSS MATERIAL 3-1/2 INCH OVERALL LENGTH 5/16 INCH DRILL LENGTH 3/4 INCH BODY DIAMETER 60 INCLUDED ANGLE 5/16 INCH DRILL DIAMETER 3/4 BODY DIAMETER - FRACTIONAL .75 BODY... | |
| PLAIN TYPE HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 1/4 INCH DRILL LENGTH 5/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 1/4 INCH DRILL DIAMETER 5/8 BODY DIAMETER - FRACTIONAL .625 BODY... | |
| REGULAR LENGTH SPOTTING TYPE HSS MATERIAL 4 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE 6... | |
| REGULAR LENGTH SPOTTING TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE 6... | |
| REGULAR LENGTH SPOTTING TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE 6... | |
| REGULAR LENGTH SPOTTING TYPE HSS MATERIAL 7 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE 1... | |
| REGULAR LENGTH SPOTTING TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE 1... | |
| REGULAR LENGTH SPOTTING TYPE HSS MATERIAL 8 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE 1... | |
| REGULAR LENGTH SPOTTING TYPE SURFACE TREATED HSS MATERIAL 4 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT... | |
| REGULAR LENGTH SPOTTING TYPE SURFACE TREATED HSS MATERIAL 5 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT... | |
| REGULAR LENGTH SPOTTING TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT... | |
| REGULAR LENGTH SPOTTING TYPE SURFACE TREATED HSS MATERIAL 7 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT... | |
| REGULAR LENGTH SPOTTING TYPE SURFACE TREATED HSS MATERIAL 8 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT... | |
| SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND COATING... | |
| SHORT SERIES SPOTTING TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE... | |
| SHORT SERIES SPOTTING TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE... | |
| SHORT SERIES SPOTTING TYPE HSS MATERIAL 3-3/4 INCH OVERALL LENGTH 1-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE... | |
| SHORT SERIES SPOTTING TYPE HSS MATERIAL 4-3/8 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE... | |
| SHORT SERIES SPOTTING TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE... | |
| SHORT SERIES SPOTTING TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE... | |
| SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION... | |
| SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118... | |
| SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118... |
| << Prev |