Sandvik AB Drill Bit Sets 090123

Description
" COATING BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1/2 INCH, #1, Z MINIMUM SIZE 1/16 INCH, #60, A NUMBER OF DRILLS 115 TRIUMPH TWIST DRILL. BRAND C115COMB MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST "
Description
" COATING BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1/2 INCH, #1, Z MINIMUM SIZE 1/16 INCH, #60, A NUMBER OF DRILLS 115 TRIUMPH TWIST DRILL. BRAND C115COMB MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090123 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090123
Drill Bit Sets 090123
" COATING BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1/2 INCH, #1, Z MINIMUM SIZE 1/16 INCH, #60, A NUMBER OF DRILLS 115 TRIUMPH TWIST DRILL. BRAND C115COMB MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST "

"

  • COATING BRIGHT FINISH
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .0156
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MATERIAL HSS
  • MAXIMUM SIZE 1/2 INCH, #1, Z
  • MINIMUM SIZE 1/16 INCH, #60, A
  • NUMBER OF DRILLS 115
  • TRIUMPH TWIST DRILL. BRAND
  • C115COMB MODEL
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090123
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.110 inch (2.8 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Auger Drill Bit - 53751 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
2 suppliers
1/4 X 1/4 X 3/8 X 2-1/8 X 4 - 3F RH - 0314T00403754.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details