Sandvik AB Combination Drill and Countersink 097604

Description
PLAIN TYPE HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1/8 INCH DRILL LENGTH 5/16 INCH BODY DIAMETER 60 INCLUDED ANGLE 1/8 INCH DRILL DIAMETER 5/16 BODY DIAMETER - FRACTIONAL .3125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
Description
PLAIN TYPE HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1/8 INCH DRILL LENGTH 5/16 INCH BODY DIAMETER 60 INCLUDED ANGLE 1/8 INCH DRILL DIAMETER 5/16 BODY DIAMETER - FRACTIONAL .3125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 097604 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
097604
Combination Drill and Countersink 097604
PLAIN TYPE HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1/8 INCH DRILL LENGTH 5/16 INCH BODY DIAMETER 60 INCLUDED ANGLE 1/8 INCH DRILL DIAMETER 5/16 BODY DIAMETER - FRACTIONAL .3125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
  • PLAIN TYPE
  • HSS MATERIAL
  • 2-1/8 INCH OVERALL LENGTH
  • 1/8 INCH DRILL LENGTH
  • 5/16 INCH BODY DIAMETER
  • 60 INCLUDED ANGLE
  • 1/8 INCH DRILL DIAMETER
  • 5/16 BODY DIAMETER - FRACTIONAL
  • .3125 BODY DIAMETER - DECIMAL
  • BODY DIAMETER - DECIMAL - UOM IN
  • INCLUDED ANGLE - UOM DEG
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 097604
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bit - 53128 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
1/4 X 1/4 X 1-1/2 X 6 - 2FL RH CARBIDE - 0235T20415006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details