Sandvik AB Drill Bit Sets 090558

Description
" COATING BLACK OXIDE, BRIGHT FINISH INCREMENT SIZE 1/16 INCH INCREMENT SIZE - DECIMAL .0625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/16 MATERIAL HSS MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 9/16 INCH MINIMUM SIZE - DECIMAL .5625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 9/16 NUMBER OF DRILLS 8 SHANK TYPE REDUCED PRECISION. BRAND C8R57 MODEL CONSTRUCTION SILVER AND DEMING FLUTE TYPE TWIST SHANK SIZE 1/2 INCH "
Description
" COATING BLACK OXIDE, BRIGHT FINISH INCREMENT SIZE 1/16 INCH INCREMENT SIZE - DECIMAL .0625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/16 MATERIAL HSS MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 9/16 INCH MINIMUM SIZE - DECIMAL .5625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 9/16 NUMBER OF DRILLS 8 SHANK TYPE REDUCED PRECISION. BRAND C8R57 MODEL CONSTRUCTION SILVER AND DEMING FLUTE TYPE TWIST SHANK SIZE 1/2 INCH "

Suppliers

Company
Product
Description
Supplier Links
Sandviken, Sweden
Drill Bit Sets
090558
Drill Bit Sets 090558
" COATING BLACK OXIDE, BRIGHT FINISH INCREMENT SIZE 1/16 INCH INCREMENT SIZE - DECIMAL .0625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/16 MATERIAL HSS MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 9/16 INCH MINIMUM SIZE - DECIMAL .5625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 9/16 NUMBER OF DRILLS 8 SHANK TYPE REDUCED PRECISION. BRAND C8R57 MODEL CONSTRUCTION SILVER AND DEMING FLUTE TYPE TWIST SHANK SIZE 1/2 INCH "

"

  • COATING BLACK OXIDE, BRIGHT FINISH
  • INCREMENT SIZE 1/16 INCH
  • INCREMENT SIZE - DECIMAL .0625
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/16
  • MATERIAL HSS
  • MAXIMUM SIZE 1 INCH
  • MAXIMUM SIZE - DECIMAL 1
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1
  • MINIMUM SIZE 9/16 INCH
  • MINIMUM SIZE - DECIMAL .5625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 9/16
  • NUMBER OF DRILLS 8
  • SHANK TYPE REDUCED
  • PRECISION. BRAND
  • C8R57 MODEL
  • CONSTRUCTION SILVER AND DEMING
  • FLUTE TYPE TWIST
  • SHANK SIZE 1/2 INCH

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090558
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216410 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.268 inch (83.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bit - 53124 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
View Details
2 suppliers
1/2 X 1/2 X 5/8 X 1-3/8 X 3 - 2F RH BALL CARBIDE - 0235T00806253.1B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details