Sandvik AB Drill Bit Sets 099988

Description
INCREMENT SIZE 0.5 MM INCREMENT SIZE IN MM .5 INCREMENT SIZE IN MM - UOM MM MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 13 MM MAXIMUM SIZE IN MM 13 MAXIMUM SIZE IN MM - UOM MM MINIMUM SIZE 1 MM MINIMUM SIZE IN MM 1 MINIMUM SIZE IN MM - UOM MM NUMBER OF DRILLS 25 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
Description
INCREMENT SIZE 0.5 MM INCREMENT SIZE IN MM .5 INCREMENT SIZE IN MM - UOM MM MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 13 MM MAXIMUM SIZE IN MM 13 MAXIMUM SIZE IN MM - UOM MM MINIMUM SIZE 1 MM MINIMUM SIZE IN MM 1 MINIMUM SIZE IN MM - UOM MM NUMBER OF DRILLS 25 TYPE JOBBERS LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 099988 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
099988
Drill Bit Sets 099988
INCREMENT SIZE 0.5 MM INCREMENT SIZE IN MM .5 INCREMENT SIZE IN MM - UOM MM MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 13 MM MAXIMUM SIZE IN MM 13 MAXIMUM SIZE IN MM - UOM MM MINIMUM SIZE 1 MM MINIMUM SIZE IN MM 1 MINIMUM SIZE IN MM - UOM MM NUMBER OF DRILLS 25 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
  • INCREMENT SIZE 0.5 MM
  • INCREMENT SIZE IN MM .5
  • INCREMENT SIZE IN MM - UOM MM
  • MATERIAL SURFACE TREATED HSS
  • MAXIMUM SIZE 13 MM
  • MAXIMUM SIZE IN MM 13
  • MAXIMUM SIZE IN MM - UOM MM
  • MINIMUM SIZE 1 MM
  • MINIMUM SIZE IN MM 1
  • MINIMUM SIZE IN MM - UOM MM
  • NUMBER OF DRILLS 25
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 099988
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238500 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saw - 31918 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1 X 1 X 2-1/4 X 5 - 2FL RH CARBIDE - 0235T21622505 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details