Sandvik AB Combination Drill and Countersink 097630

Description
PLAIN TYPE HSS MATERIAL 1-1/4 INCH OVERALL LENGTH 0.03 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 0.02 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
Description
PLAIN TYPE HSS MATERIAL 1-1/4 INCH OVERALL LENGTH 0.03 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 0.02 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 097630 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
097630
Combination Drill and Countersink 097630
PLAIN TYPE HSS MATERIAL 1-1/4 INCH OVERALL LENGTH 0.03 INCH DRILL LENGTH 1/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 0.02 INCH DRILL DIAMETER 1/8 BODY DIAMETER - FRACTIONAL .125 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
  • PLAIN TYPE
  • HSS MATERIAL
  • 1-1/4 INCH OVERALL LENGTH
  • 0.03 INCH DRILL LENGTH
  • 1/8 INCH BODY DIAMETER
  • 60 INCLUDED ANGLE
  • 0.02 INCH DRILL DIAMETER
  • 1/8 BODY DIAMETER - FRACTIONAL
  • .125 BODY DIAMETER - DECIMAL
  • BODY DIAMETER - DECIMAL - UOM IN
  • INCLUDED ANGLE - UOM DEG
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 097630
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215962 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.205 inch (56.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Brazed Carbide Single-lip Gun Drill - CoroDrill A428.91 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Gundrill
View Details
3/16
Ryobi Technologies, Inc.
Specs
Product Drill
View Details