Sandvik AB Drill Bit Sets 099706

Description
" COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSCO MAXIMUM SIZE 1/2 INCH, #1, Z MINIMUM SIZE 1/16 INCH, #60, A NUMBER OF DRILLS 115 TRIUMPH TWIST DRILL. BRAND C115COMBC MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST "
Description
" COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSCO MAXIMUM SIZE 1/2 INCH, #1, Z MINIMUM SIZE 1/16 INCH, #60, A NUMBER OF DRILLS 115 TRIUMPH TWIST DRILL. BRAND C115COMBC MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 099706 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
099706
Drill Bit Sets 099706
" COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSCO MAXIMUM SIZE 1/2 INCH, #1, Z MINIMUM SIZE 1/16 INCH, #60, A NUMBER OF DRILLS 115 TRIUMPH TWIST DRILL. BRAND C115COMBC MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST "

"

  • COATING BRONZE OXIDE FINISH
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .0156
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MATERIAL HSCO
  • MAXIMUM SIZE 1/2 INCH, #1, Z
  • MINIMUM SIZE 1/16 INCH, #60, A
  • NUMBER OF DRILLS 115
  • TRIUMPH TWIST DRILL. BRAND
  • C115COMBC MODEL
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 099706
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216331 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.142 inch (29.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saw - 31866 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/4 X 1/4 X 3/8 X 1-1/8 X 4 - 3F RH - 0314T60403754.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details