Sandvik AB Drill Bit 091585

Description
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 1-1/2 INCH DRILL DIAMETER - DECIMAL 1.5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/2 POINT ANGLE - UOM DEG R57 MODEL "
Description
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 1-1/2 INCH DRILL DIAMETER - DECIMAL 1.5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/2 POINT ANGLE - UOM DEG R57 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 091585 - Sandvik AB
Sandviken, Sweden
Drill Bit
091585
Drill Bit 091585
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 1-1/2 INCH DRILL DIAMETER - DECIMAL 1.5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/2 POINT ANGLE - UOM DEG R57 MODEL "

"

  • SILVER AND DEMING TYPE
  • SURFACE TREATED FLUTE HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • FLAT, REDUCED SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER 1-1/2 INCH
  • DRILL DIAMETER - DECIMAL 1.5
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-1/2
  • POINT ANGLE - UOM DEG
  • R57 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 091585
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Silver & Deming
Diameter 1.500 inch (38.1 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
High Speed Drill 220-GP-25/64 - 220-GP-25/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 36-354 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 3.000 inch (76.2 mm)
View Details