Sandvik AB Drill Bit 091554

Description
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 27/32 INCH DRILL DIAMETER - DECIMAL .8437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 27/32 POINT ANGLE - UOM DEG R57 MODEL "
Description
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 27/32 INCH DRILL DIAMETER - DECIMAL .8437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 27/32 POINT ANGLE - UOM DEG R57 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 091554 - Sandvik AB
Sandviken, Sweden
Drill Bit
091554
Drill Bit 091554
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 27/32 INCH DRILL DIAMETER - DECIMAL .8437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 27/32 POINT ANGLE - UOM DEG R57 MODEL "

"

  • SILVER AND DEMING TYPE
  • SURFACE TREATED FLUTE HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • FLAT, REDUCED SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER 27/32 INCH
  • DRILL DIAMETER - DECIMAL .8437
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 27/32
  • POINT ANGLE - UOM DEG
  • R57 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 091554
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Silver & Deming
Diameter 0.844 inch (21.4 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bit - 53122 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.406 inch (10.3 mm)
View Details
2 suppliers
5/8 X 5/8 X 3 X 6 - 3F RH CARBIDE - 0337T01030006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details