Sandvik AB Drill Bit 092355

Description
SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND COATING BRONZE OXIDE FINISH DRILL DIAMETER 55/64 INCH DRILL DIAMETER - DECIMAL .8593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 55/64 POINT ANGLE - UOM DEG R56CO MODEL
Description
SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND COATING BRONZE OXIDE FINISH DRILL DIAMETER 55/64 INCH DRILL DIAMETER - DECIMAL .8593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 55/64 POINT ANGLE - UOM DEG R56CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 092355 - Sandvik AB
Sandviken, Sweden
Drill Bit
092355
Drill Bit 092355
SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND COATING BRONZE OXIDE FINISH DRILL DIAMETER 55/64 INCH DRILL DIAMETER - DECIMAL .8593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 55/64 POINT ANGLE - UOM DEG R56CO MODEL
  • SELF CENTERING SPLIT POINT TYPE
  • HSCO MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • REDUCED SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 55/64 INCH
  • DRILL DIAMETER - DECIMAL .8593
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 55/64
  • POINT ANGLE - UOM DEG
  • R56CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 092355
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type SELF CENTERING SPLIT POINT
Diameter 0.859 inch (21.8 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.067 inch (1.7 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saw Kit - 31873 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
1/4 X 1/4 X 3/8 X 2 - 3F RH CARBIDE - 0314T00403752 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details