Sandvik AB Drill Bit Sets 090600

Description
COATING BRONZE OXIDE MATERIAL HSCO MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE - DECIMAL .073 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #1 NUMBER OF DRILLS 60 SIZE #1 TO #60 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
Description
COATING BRONZE OXIDE MATERIAL HSCO MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE - DECIMAL .073 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #1 NUMBER OF DRILLS 60 SIZE #1 TO #60 TYPE JOBBERS LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090600 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090600
Drill Bit Sets 090600
COATING BRONZE OXIDE MATERIAL HSCO MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE - DECIMAL .073 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #1 NUMBER OF DRILLS 60 SIZE #1 TO #60 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
  • COATING BRONZE OXIDE
  • MATERIAL HSCO
  • MAXIMUM SIZE #60
  • MAXIMUM SIZE - DECIMAL .04
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL #60
  • MINIMUM SIZE #1
  • MINIMUM SIZE - DECIMAL .073
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL #1
  • NUMBER OF DRILLS 60
  • SIZE #1 TO #60
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090600
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Hole Saws & Core Drill Bits - 1749064 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details