Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
SANDVIK AB
092337 -- DRILL BIT
Sandvik AB
Drill Bit
092337
Description
SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND COATING BRONZE OXIDE FINISH DRILL DIAMETER 37/64 INCH DRILL DIAMETER - DECIMAL .5781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 37/64 POINT ANGLE - UOM DEG R56CO MODEL
Sandvik AB
Done
Description
SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND COATING BRONZE OXIDE FINISH DRILL DIAMETER 37/64 INCH DRILL DIAMETER - DECIMAL .5781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 37/64 POINT ANGLE - UOM DEG R56CO MODEL
Suppliers
Company
Product
Description
Supplier Links
Sandvik AB
Sandviken, Sweden
Drill Bit
092337
Drill Bit
092337
SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND COATING BRONZE OXIDE FINISH DRILL DIAMETER 37/64 INCH DRILL DIAMETER - DECIMAL .5781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 37/64 POINT ANGLE - UOM DEG R56CO MODEL
SELF CENTERING SPLIT POINT TYPE
HSCO MATERIAL
6 INCH OVERALL LENGTH
3 INCH FLUTE LENGTH
REDUCED SHANK TYPE
1/2 INCH SHANK SIZE
118 POINT ANGLE
PRECISION TWIST DRILL. BRAND
COATING BRONZE OXIDE FINISH
DRILL DIAMETER 37/64 INCH
DRILL DIAMETER - DECIMAL .5781
DRILL DIAMETER - DECIMAL - UOM IN
DRILL DIAMETER - FRACTIONAL 37/64
POINT ANGLE - UOM DEG
R56CO MODEL
Supplier's Site
Technical Specifications
Sandvik AB
Product Category
Drill Bits
Product Number
092337
Product Name
Drill Bit
Product
Drill
Units
Fractional
Drill Type
SELF CENTERING SPLIT POINT
Diameter
0.578 inch (14.7 mm)
Shank
Reduced
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Drill Bits
212913
Specs
Diameter
0.402 inch (10.2 mm)
OAL
5.28 inch (134 mm)
Material
High Speed Steel; Hss
View Details
Petersen Products Co.
Hot Tapper, Single Size, 3 1/2" Npt, 3 3/8"bi-Metal Hole Saw
261-0035
Specs
Drill Type
Core Drill
Diameter
3.375 inch (85.7 mm)
Material
Bi-Metal
View Details
Klein Tools, Inc.
Auger Drill Bit
53719
Specs
Product
Drill
Units
Fractional
Diameter
0.750 inch (19.0 mm)
View Details
2
suppliers
Precision Cutting Tools, Inc.
5/8 X 5/8 X 3/4 X 2-3/8 X 6 - 3FL RH CARBIDE
0314T61007506.2
Specs
Product
Drill
Units
Fractional
Drill Type
Square
View Details