Sandvik AB Drill Bit Sets 090231

Description
" COATING BLACK OXIDE, BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 1/2 INCH MINIMUM SIZE - DECIMAL .5 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/2 NUMBER OF DRILLS 33 SHANK TYPE REDUCED TRIUMPH TWIST DRILL. BRAND C33R56 MODEL CONSTRUCTION SILVER AND DEMING FLUTE TYPE TWIST SHANK SIZE 1/2 INCH "
Description
" COATING BLACK OXIDE, BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 1/2 INCH MINIMUM SIZE - DECIMAL .5 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/2 NUMBER OF DRILLS 33 SHANK TYPE REDUCED TRIUMPH TWIST DRILL. BRAND C33R56 MODEL CONSTRUCTION SILVER AND DEMING FLUTE TYPE TWIST SHANK SIZE 1/2 INCH "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090231 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090231
Drill Bit Sets 090231
" COATING BLACK OXIDE, BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 1/2 INCH MINIMUM SIZE - DECIMAL .5 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/2 NUMBER OF DRILLS 33 SHANK TYPE REDUCED TRIUMPH TWIST DRILL. BRAND C33R56 MODEL CONSTRUCTION SILVER AND DEMING FLUTE TYPE TWIST SHANK SIZE 1/2 INCH "

"

  • COATING BLACK OXIDE, BRIGHT FINISH
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .0156
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MATERIAL HSS
  • MAXIMUM SIZE 1 INCH
  • MAXIMUM SIZE - DECIMAL 1
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1
  • MINIMUM SIZE 1/2 INCH
  • MINIMUM SIZE - DECIMAL .5
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/2
  • NUMBER OF DRILLS 33
  • SHANK TYPE REDUCED
  • TRIUMPH TWIST DRILL. BRAND
  • C33R56 MODEL
  • CONSTRUCTION SILVER AND DEMING
  • FLUTE TYPE TWIST
  • SHANK SIZE 1/2 INCH

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090231
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749054 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Solid Carbid Drills - CoroDrill 460 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/8
Specs
Product Drill
View Details