Sandvik AB Drill Bit Sets 090101

Description
MATERIAL HSS MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE - DECIMAL .073 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #1 NUMBER OF DRILLS 60 SIZE #1 TO #60 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
Description
MATERIAL HSS MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE - DECIMAL .073 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #1 NUMBER OF DRILLS 60 SIZE #1 TO #60 TYPE JOBBERS LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090101 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090101
Drill Bit Sets 090101
MATERIAL HSS MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE - DECIMAL .073 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #1 NUMBER OF DRILLS 60 SIZE #1 TO #60 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
  • MATERIAL HSS
  • MAXIMUM SIZE #60
  • MAXIMUM SIZE - DECIMAL .04
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL #60
  • MINIMUM SIZE #1
  • MINIMUM SIZE - DECIMAL .073
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL #1
  • NUMBER OF DRILLS 60
  • SIZE #1 TO #60
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090101
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239934 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 59009T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
5/8 X 5/8 X 3/4 X 2-3/8 X 6 - 3F RH BALL CARBIDE - 0337T01007506.2B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details