Sandvik AB Drill Bit Sets 099983

Description
MATERIAL SURFACE TREATED HSS MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
Description
MATERIAL SURFACE TREATED HSS MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE JOBBERS LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 099983 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
099983
Drill Bit Sets 099983
MATERIAL SURFACE TREATED HSS MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
  • MATERIAL SURFACE TREATED HSS
  • MAXIMUM SIZE Z
  • MAXIMUM SIZE - DECIMAL .413
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL Z
  • MINIMUM SIZE A
  • MINIMUM SIZE - DECIMAL .234
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL A
  • NUMBER OF DRILLS 26
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 099983
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215906 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Indexable Drills - CoroDrill 881 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/4
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details