Sandvik AB Drill Bit 091284

Description
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-5/16 INCH DRILL DIAMETER - DECIMAL 1.3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/16 POINT ANGLE - UOM DEG R58 MODEL
Description
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-5/16 INCH DRILL DIAMETER - DECIMAL 1.3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/16 POINT ANGLE - UOM DEG R58 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 091284 - Sandvik AB
Sandviken, Sweden
Drill Bit
091284
Drill Bit 091284
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-5/16 INCH DRILL DIAMETER - DECIMAL 1.3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/16 POINT ANGLE - UOM DEG R58 MODEL
  • SILVER AND DEMING TYPE
  • SURFACE TREATED FLUTE HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • REDUCED SHANK TYPE
  • 3/4 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 1-5/16 INCH
  • DRILL DIAMETER - DECIMAL 1.3125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-5/16
  • POINT ANGLE - UOM DEG
  • R58 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 091284
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Silver & Deming
Diameter 1.312 inch (33.3 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239933 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material Aluminium
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Stepped Cone Drill - 59001 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
5/8 X 5/8 X 3 X 6 - 2F RH CARBIDE - 0224T01030006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details