Sandvik AB Combination Drill and Countersink 097607

Description
PLAIN TYPE HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 1/4 INCH DRILL LENGTH 5/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 1/4 INCH DRILL DIAMETER 5/8 BODY DIAMETER - FRACTIONAL .625 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
Description
PLAIN TYPE HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 1/4 INCH DRILL LENGTH 5/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 1/4 INCH DRILL DIAMETER 5/8 BODY DIAMETER - FRACTIONAL .625 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 097607 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
097607
Combination Drill and Countersink 097607
PLAIN TYPE HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 1/4 INCH DRILL LENGTH 5/8 INCH BODY DIAMETER 60 INCLUDED ANGLE 1/4 INCH DRILL DIAMETER 5/8 BODY DIAMETER - FRACTIONAL .625 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
  • PLAIN TYPE
  • HSS MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • 1/4 INCH DRILL LENGTH
  • 5/8 INCH BODY DIAMETER
  • 60 INCLUDED ANGLE
  • 1/4 INCH DRILL DIAMETER
  • 5/8 BODY DIAMETER - FRACTIONAL
  • .625 BODY DIAMETER - DECIMAL
  • BODY DIAMETER - DECIMAL - UOM IN
  • INCLUDED ANGLE - UOM DEG
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 097607
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Stepped Cone Drill - 59009T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
3/4 X 3/4 X 2-1/4 X 5 - 3F RH CARBIDE - 0314T61222505 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details