Sandvik AB Combination Drill and Countersink 097602

Description
PLAIN TYPE HSS MATERIAL 1-7/8 INCH OVERALL LENGTH 5/64 INCH DRILL LENGTH 3/16 INCH BODY DIAMETER 60 INCLUDED ANGLE 5/64 INCH DRILL DIAMETER 3/16 BODY DIAMETER - FRACTIONAL .1875 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
Description
PLAIN TYPE HSS MATERIAL 1-7/8 INCH OVERALL LENGTH 5/64 INCH DRILL LENGTH 3/16 INCH BODY DIAMETER 60 INCLUDED ANGLE 5/64 INCH DRILL DIAMETER 3/16 BODY DIAMETER - FRACTIONAL .1875 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 097602 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
097602
Combination Drill and Countersink 097602
PLAIN TYPE HSS MATERIAL 1-7/8 INCH OVERALL LENGTH 5/64 INCH DRILL LENGTH 3/16 INCH BODY DIAMETER 60 INCLUDED ANGLE 5/64 INCH DRILL DIAMETER 3/16 BODY DIAMETER - FRACTIONAL .1875 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
  • PLAIN TYPE
  • HSS MATERIAL
  • 1-7/8 INCH OVERALL LENGTH
  • 5/64 INCH DRILL LENGTH
  • 3/16 INCH BODY DIAMETER
  • 60 INCLUDED ANGLE
  • 5/64 INCH DRILL DIAMETER
  • 3/16 BODY DIAMETER - FRACTIONAL
  • .1875 BODY DIAMETER - DECIMAL
  • BODY DIAMETER - DECIMAL - UOM IN
  • INCLUDED ANGLE - UOM DEG
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 097602
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238512 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 32mm
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
4 pc 3/32
Specs
Product Drill Set
View Details