Sandvik AB Drill Bit 091542

Description
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 21/32 INCH DRILL DIAMETER - DECIMAL .6562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/32 POINT ANGLE - UOM DEG R57 MODEL "
Description
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 21/32 INCH DRILL DIAMETER - DECIMAL .6562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/32 POINT ANGLE - UOM DEG R57 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 091542 - Sandvik AB
Sandviken, Sweden
Drill Bit
091542
Drill Bit 091542
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 21/32 INCH DRILL DIAMETER - DECIMAL .6562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/32 POINT ANGLE - UOM DEG R57 MODEL "

"

  • SILVER AND DEMING TYPE
  • SURFACE TREATED FLUTE HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • FLAT, REDUCED SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER 21/32 INCH
  • DRILL DIAMETER - DECIMAL .6562
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 21/32
  • POINT ANGLE - UOM DEG
  • R57 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 091542
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Silver & Deming
Diameter 0.656 inch (16.7 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216000 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.520 inch (64.0 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saw - 31870 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
5/8 X 5/8 X 3/4 X 2-3/8 X 6 - 3F RH BALL CARBIDE - 0337T01007506.2B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details