Sandvik AB Drill Bit Sets 090328

Description
" COATING BLACK, BRONZE OXIDE FINISH INCREMENT SIZE 1/16 INCH INCREMENT SIZE - DECIMAL .0625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/16 MATERIAL HSCO MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 9/16 INCH MINIMUM SIZE - DECIMAL .5625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 9/16 NUMBER OF DRILLS 8 SHANK TYPE REDUCED PRECISION. BRAND C8R56CO MODEL CONSTRUCTION SILVER AND DEMING FLUTE TYPE TWIST SHANK SIZE 1/2 INCH "
Description
" COATING BLACK, BRONZE OXIDE FINISH INCREMENT SIZE 1/16 INCH INCREMENT SIZE - DECIMAL .0625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/16 MATERIAL HSCO MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 9/16 INCH MINIMUM SIZE - DECIMAL .5625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 9/16 NUMBER OF DRILLS 8 SHANK TYPE REDUCED PRECISION. BRAND C8R56CO MODEL CONSTRUCTION SILVER AND DEMING FLUTE TYPE TWIST SHANK SIZE 1/2 INCH "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090328 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090328
Drill Bit Sets 090328
" COATING BLACK, BRONZE OXIDE FINISH INCREMENT SIZE 1/16 INCH INCREMENT SIZE - DECIMAL .0625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/16 MATERIAL HSCO MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 9/16 INCH MINIMUM SIZE - DECIMAL .5625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 9/16 NUMBER OF DRILLS 8 SHANK TYPE REDUCED PRECISION. BRAND C8R56CO MODEL CONSTRUCTION SILVER AND DEMING FLUTE TYPE TWIST SHANK SIZE 1/2 INCH "

"

  • COATING BLACK, BRONZE OXIDE FINISH
  • INCREMENT SIZE 1/16 INCH
  • INCREMENT SIZE - DECIMAL .0625
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/16
  • MATERIAL HSCO
  • MAXIMUM SIZE 1 INCH
  • MAXIMUM SIZE - DECIMAL 1
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1
  • MINIMUM SIZE 9/16 INCH
  • MINIMUM SIZE - DECIMAL .5625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 9/16
  • NUMBER OF DRILLS 8
  • SHANK TYPE REDUCED
  • PRECISION. BRAND
  • C8R56CO MODEL
  • CONSTRUCTION SILVER AND DEMING
  • FLUTE TYPE TWIST
  • SHANK SIZE 1/2 INCH

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090328
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saw - 31611 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/2 X 1/2 X 1-1/2 X 4 - 2F RH CARB - 0235T20815004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details