Sandvik AB Drill Bit 087961

Description
SHORT SERIES SPOTTING TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE 1 PER TUBE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1 INCH DRILL DIAMETER - DECIMAL 1 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1 POINT ANGLE - UOM DEG SPSG MODEL
Description
SHORT SERIES SPOTTING TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE 1 PER TUBE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1 INCH DRILL DIAMETER - DECIMAL 1 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1 POINT ANGLE - UOM DEG SPSG MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 087961 - Sandvik AB
Sandviken, Sweden
Drill Bit
087961
Drill Bit 087961
SHORT SERIES SPOTTING TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE PACKAGE 1 PER TUBE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1 INCH DRILL DIAMETER - DECIMAL 1 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1 POINT ANGLE - UOM DEG SPSG MODEL
  • SHORT SERIES SPOTTING TYPE
  • HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 2-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 120 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 1 INCH
  • DRILL DIAMETER - DECIMAL 1
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1
  • POINT ANGLE - UOM DEG
  • SPSG MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 087961
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Spot Drill
Diameter 1.000 inch (25.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
#9 Carbide Jobber Drill with Composite Tip - 220-1960 #9 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
Drill Bits, Cobalt - For Metal - 711485-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.297 inch (7.5 mm)
View Details