Sandvik AB Drill Bit 092335

Description
SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND COATING BRONZE OXIDE FINISH DRILL DIAMETER 35/64 INCH DRILL DIAMETER - DECIMAL .5468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 35/64 POINT ANGLE - UOM DEG R56CO MODEL
Description
SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND COATING BRONZE OXIDE FINISH DRILL DIAMETER 35/64 INCH DRILL DIAMETER - DECIMAL .5468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 35/64 POINT ANGLE - UOM DEG R56CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 092335 - Sandvik AB
Sandviken, Sweden
Drill Bit
092335
Drill Bit 092335
SELF CENTERING SPLIT POINT TYPE HSCO MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND COATING BRONZE OXIDE FINISH DRILL DIAMETER 35/64 INCH DRILL DIAMETER - DECIMAL .5468 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 35/64 POINT ANGLE - UOM DEG R56CO MODEL
  • SELF CENTERING SPLIT POINT TYPE
  • HSCO MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • REDUCED SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 35/64 INCH
  • DRILL DIAMETER - DECIMAL .5468
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 35/64
  • POINT ANGLE - UOM DEG
  • R56CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 092335
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type SELF CENTERING SPLIT POINT
Diameter 0.547 inch (13.9 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.055 inch (1.4 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Masonry Bit - 48-20-4415 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details