Sandvik AB Drill Bit Sets 099944

Description
COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSCO MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 13 TRIUMPH TWIST DRILL. BRAND C13R10CO MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST
Description
COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSCO MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 13 TRIUMPH TWIST DRILL. BRAND C13R10CO MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 099944 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
099944
Drill Bit Sets 099944
COATING BRONZE OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSCO MAXIMUM SIZE 1/4 INCH MAXIMUM SIZE - DECIMAL .25 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/4 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 13 TRIUMPH TWIST DRILL. BRAND C13R10CO MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST
  • COATING BRONZE OXIDE FINISH
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .0156
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MATERIAL HSCO
  • MAXIMUM SIZE 1/4 INCH
  • MAXIMUM SIZE - DECIMAL .25
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1/4
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 13
  • TRIUMPH TWIST DRILL. BRAND
  • C13R10CO MODEL
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 099944
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - HSS - 2.60 - 40160 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 2.60
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details