Sandvik AB Drill Bit Sets 099960

Description
COATING BRONZE OXIDE FINISH MATERIAL HSCO MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE - DECIMAL .073 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #1 NUMBER OF DRILLS 60 SIZE #1 TO #60 TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST
Description
COATING BRONZE OXIDE FINISH MATERIAL HSCO MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE - DECIMAL .073 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #1 NUMBER OF DRILLS 60 SIZE #1 TO #60 TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 099960 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
099960
Drill Bit Sets 099960
COATING BRONZE OXIDE FINISH MATERIAL HSCO MAXIMUM SIZE #60 MAXIMUM SIZE - DECIMAL .04 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #60 MINIMUM SIZE #1 MINIMUM SIZE - DECIMAL .073 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #1 NUMBER OF DRILLS 60 SIZE #1 TO #60 TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST
  • COATING BRONZE OXIDE FINISH
  • MATERIAL HSCO
  • MAXIMUM SIZE #60
  • MAXIMUM SIZE - DECIMAL .04
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL #60
  • MINIMUM SIZE #1
  • MINIMUM SIZE - DECIMAL .073
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL #1
  • NUMBER OF DRILLS 60
  • SIZE #1 TO #60
  • TYPE SCREW MACHINE LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 099960
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2157000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.079 inch (2.0 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53407 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.062 inch (27.0 mm)
View Details
1 X 1 X 1-1/4 X 4 - 2FL RH CARBIDE - 0224T61612504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details