Sandvik AB Drill Bit Sets 090556

Description
INCREMENT SIZE 1/16 INCH INCREMENT SIZE - DECIMAL .0625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/16 MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 9/16 INCH MINIMUM SIZE - DECIMAL .5625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 9/16 NUMBER OF DRILLS 8 SHANK TYPE REDUCED FLUTE TYPE TWIST
Description
INCREMENT SIZE 1/16 INCH INCREMENT SIZE - DECIMAL .0625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/16 MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 9/16 INCH MINIMUM SIZE - DECIMAL .5625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 9/16 NUMBER OF DRILLS 8 SHANK TYPE REDUCED FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090556 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090556
Drill Bit Sets 090556
INCREMENT SIZE 1/16 INCH INCREMENT SIZE - DECIMAL .0625 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/16 MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 1 INCH MAXIMUM SIZE - DECIMAL 1 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1 MINIMUM SIZE 9/16 INCH MINIMUM SIZE - DECIMAL .5625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 9/16 NUMBER OF DRILLS 8 SHANK TYPE REDUCED FLUTE TYPE TWIST
  • INCREMENT SIZE 1/16 INCH
  • INCREMENT SIZE - DECIMAL .0625
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/16
  • MATERIAL SURFACE TREATED HSS
  • MAXIMUM SIZE 1 INCH
  • MAXIMUM SIZE - DECIMAL 1
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1
  • MINIMUM SIZE 9/16 INCH
  • MINIMUM SIZE - DECIMAL .5625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 9/16
  • NUMBER OF DRILLS 8
  • SHANK TYPE REDUCED
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090556
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 3.94 inch (100 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53435 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
3/16 X 3/16 X 1-1/8 X 3 - 2F RH CARBIDE - 0235T20311253 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details