Sandvik AB Drill Bit Sets 090154

Description
COATING BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 29 TRIUMPH TWIST DRILL. BRAND C29R51 MODEL TYPE TAPER LENGTH FLUTE TYPE TWIST
Description
COATING BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 29 TRIUMPH TWIST DRILL. BRAND C29R51 MODEL TYPE TAPER LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090154 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090154
Drill Bit Sets 090154
COATING BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 29 TRIUMPH TWIST DRILL. BRAND C29R51 MODEL TYPE TAPER LENGTH FLUTE TYPE TWIST
  • COATING BRIGHT FINISH
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .0156
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MATERIAL HSS
  • MAXIMUM SIZE 1/2 INCH
  • MAXIMUM SIZE - DECIMAL .5
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1/2
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 29
  • TRIUMPH TWIST DRILL. BRAND
  • C29R51 MODEL
  • TYPE TAPER LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090154
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 213629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.248 inch (6.3 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 4243914 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
View Details
High Speed Drill 220B-GP-3/16 - 220B-GP-3/16 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details