Sandvik AB Drill Bit Sets 090126

Description
MATERIAL HSS MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
Description
MATERIAL HSS MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE JOBBERS LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090126 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090126
Drill Bit Sets 090126
MATERIAL HSS MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
  • MATERIAL HSS
  • MAXIMUM SIZE Z
  • MAXIMUM SIZE - DECIMAL .413
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL Z
  • MINIMUM SIZE A
  • MINIMUM SIZE - DECIMAL .234
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL A
  • NUMBER OF DRILLS 26
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090126
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215849 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.874 inch (73.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saw - 31580 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1 X 1 X 1-1/2 X 4 - 2F RH CARBIDE - 0235T01615004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details