Sandvik AB Drill Bit Sets 090170

Description
COATING BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 29 TRIUMPH TWIST DRILL. BRAND C29R40 MODEL TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST
Description
COATING BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 29 TRIUMPH TWIST DRILL. BRAND C29R40 MODEL TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090170 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090170
Drill Bit Sets 090170
COATING BRIGHT FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 29 TRIUMPH TWIST DRILL. BRAND C29R40 MODEL TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST
  • COATING BRIGHT FINISH
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .0156
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MATERIAL HSS
  • MAXIMUM SIZE 1/2 INCH
  • MAXIMUM SIZE - DECIMAL .5
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1/2
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 29
  • TRIUMPH TWIST DRILL. BRAND
  • C29R40 MODEL
  • TYPE SCREW MACHINE LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090170
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Hole Saw - 31526 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/4 X 3/4 X 1 X 2-1/2 X 6 - 2FL RH CARBIDE - 0235T21210006.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details