Sandvik AB Combination Drill and Countersink 097603

Description
PLAIN TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 7/64 INCH DRILL LENGTH 1/4 INCH BODY DIAMETER 60 INCLUDED ANGLE 7/64 INCH DRILL DIAMETER 1/4 BODY DIAMETER - FRACTIONAL .25 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
Description
PLAIN TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 7/64 INCH DRILL LENGTH 1/4 INCH BODY DIAMETER 60 INCLUDED ANGLE 7/64 INCH DRILL DIAMETER 1/4 BODY DIAMETER - FRACTIONAL .25 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG

Suppliers

Company
Product
Description
Supplier Links
Combination Drill and Countersink - 097603 - Sandvik AB
Sandviken, Sweden
Combination Drill and Countersink
097603
Combination Drill and Countersink 097603
PLAIN TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 7/64 INCH DRILL LENGTH 1/4 INCH BODY DIAMETER 60 INCLUDED ANGLE 7/64 INCH DRILL DIAMETER 1/4 BODY DIAMETER - FRACTIONAL .25 BODY DIAMETER - DECIMAL BODY DIAMETER - DECIMAL - UOM IN INCLUDED ANGLE - UOM DEG
  • PLAIN TYPE
  • HSS MATERIAL
  • 2 INCH OVERALL LENGTH
  • 7/64 INCH DRILL LENGTH
  • 1/4 INCH BODY DIAMETER
  • 60 INCLUDED ANGLE
  • 7/64 INCH DRILL DIAMETER
  • 1/4 BODY DIAMETER - FRACTIONAL
  • .25 BODY DIAMETER - DECIMAL
  • BODY DIAMETER - DECIMAL - UOM IN
  • INCLUDED ANGLE - UOM DEG
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 097603
Product Name Combination Drill and Countersink
Product Drill
Units Fractional
Drill Type Twist; Combination Drill / Countersink
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239938 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Drill Bit - 53108 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details
2 suppliers
1/2 X 1/2 X 2 X 4 - 3F RH CARBIDE - 0314T00820004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details