Sandvik AB Drill Bit Sets 099981

Description
MATERIAL SURFACE TREATED HSS MAXIMUM SIZE #80 MAXIMUM SIZE - DECIMAL .0135 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #80 MINIMUM SIZE #61 MINIMUM SIZE - DECIMAL .039 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #61 NUMBER OF DRILLS 20 SIZE #61 TO #80 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
Description
MATERIAL SURFACE TREATED HSS MAXIMUM SIZE #80 MAXIMUM SIZE - DECIMAL .0135 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #80 MINIMUM SIZE #61 MINIMUM SIZE - DECIMAL .039 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #61 NUMBER OF DRILLS 20 SIZE #61 TO #80 TYPE JOBBERS LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 099981 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
099981
Drill Bit Sets 099981
MATERIAL SURFACE TREATED HSS MAXIMUM SIZE #80 MAXIMUM SIZE - DECIMAL .0135 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL #80 MINIMUM SIZE #61 MINIMUM SIZE - DECIMAL .039 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL #61 NUMBER OF DRILLS 20 SIZE #61 TO #80 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
  • MATERIAL SURFACE TREATED HSS
  • MAXIMUM SIZE #80
  • MAXIMUM SIZE - DECIMAL .0135
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL #80
  • MINIMUM SIZE #61
  • MINIMUM SIZE - DECIMAL .039
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL #61
  • NUMBER OF DRILLS 20
  • SIZE #61 TO #80
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 099981
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saw - 31864 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 3F RH CARBIDE - 0337T01007504.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details