Sandvik AB Drill Bit 087971

Description
REGULAR LENGTH SPOTTING TYPE SURFACE TREATED HSS MATERIAL 7 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE 1 PER TUBE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 5/8 INCH DRILL DIAMETER - DECIMAL .625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/8 POINT ANGLE - UOM DEG SPRG MODEL
Description
REGULAR LENGTH SPOTTING TYPE SURFACE TREATED HSS MATERIAL 7 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE 1 PER TUBE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 5/8 INCH DRILL DIAMETER - DECIMAL .625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/8 POINT ANGLE - UOM DEG SPRG MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 087971 - Sandvik AB
Sandviken, Sweden
Drill Bit
087971
Drill Bit 087971
REGULAR LENGTH SPOTTING TYPE SURFACE TREATED HSS MATERIAL 7 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 120 POINT ANGLE 1 PER TUBE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 5/8 INCH DRILL DIAMETER - DECIMAL .625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/8 POINT ANGLE - UOM DEG SPRG MODEL
  • REGULAR LENGTH SPOTTING TYPE
  • SURFACE TREATED HSS MATERIAL
  • 7 INCH OVERALL LENGTH
  • 1-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5/8 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 120 POINT ANGLE
  • 1 PER TUBE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 5/8 INCH
  • DRILL DIAMETER - DECIMAL .625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/8
  • POINT ANGLE - UOM DEG
  • SPRG MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 087971
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Spot Drill
Diameter 0.625 inch (15.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221620 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Hole Saw - 31605 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/8 X 3/8 X 2 X 4 - 2F RH BALL END CARBIDE - 0235T00620004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details