Sandvik AB Drill Bit 091533

Description
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 33/64 INCH DRILL DIAMETER - DECIMAL .5156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 33/64 POINT ANGLE - UOM DEG R57 MODEL "
Description
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 33/64 INCH DRILL DIAMETER - DECIMAL .5156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 33/64 POINT ANGLE - UOM DEG R57 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 091533 - Sandvik AB
Sandviken, Sweden
Drill Bit
091533
Drill Bit 091533
" SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH FLAT, REDUCED SHANK TYPE 1/2 INCH SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER 33/64 INCH DRILL DIAMETER - DECIMAL .5156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 33/64 POINT ANGLE - UOM DEG R57 MODEL "

"

  • SILVER AND DEMING TYPE
  • SURFACE TREATED FLUTE HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • FLAT, REDUCED SHANK TYPE
  • 1/2 INCH SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL LOW AND MEDIUM TENSILE STRENGTH MATERIAL
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER 33/64 INCH
  • DRILL DIAMETER - DECIMAL .5156
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 33/64
  • POINT ANGLE - UOM DEG
  • R57 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 091533
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Silver & Deming
Diameter 0.516 inch (13.1 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215912 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.457 inch (37.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Extension (optional feature); Surgical/Dental
View Details
SST 118° Jobbers, Fractional, or Hand Held Tools in Mild Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details