Sandvik AB Drill Bit Sets 090291

Description
COATING BRONZE COLOR OXIDE FINISH INCREMENT SIZE 1/32 INCH INCREMENT SIZE - DECIMAL .0312 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/32 MATERIAL COBALT STEEL MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 15 PRECISION. BRAND C15R10CO MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST PACKAGING TYPE METAL INDE
Description
COATING BRONZE COLOR OXIDE FINISH INCREMENT SIZE 1/32 INCH INCREMENT SIZE - DECIMAL .0312 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/32 MATERIAL COBALT STEEL MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 15 PRECISION. BRAND C15R10CO MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST PACKAGING TYPE METAL INDE

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090291 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090291
Drill Bit Sets 090291
COATING BRONZE COLOR OXIDE FINISH INCREMENT SIZE 1/32 INCH INCREMENT SIZE - DECIMAL .0312 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/32 MATERIAL COBALT STEEL MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 15 PRECISION. BRAND C15R10CO MODEL TYPE JOBBERS LENGTH FLUTE TYPE TWIST PACKAGING TYPE METAL INDE
  • COATING BRONZE COLOR OXIDE FINISH
  • INCREMENT SIZE 1/32 INCH
  • INCREMENT SIZE - DECIMAL .0312
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/32
  • MATERIAL COBALT STEEL
  • MAXIMUM SIZE 1/2 INCH
  • MAXIMUM SIZE - DECIMAL .5
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1/2
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 15
  • PRECISION. BRAND
  • C15R10CO MODEL
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
  • PACKAGING TYPE METAL INDE
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090291
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53437 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
1/2 X 1/2 X 1-1/4 X 3 - 2F RH CARBIDE - 0224T00812503 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details