Sandvik AB Drill Bit Sets 090173

Description
MATERIAL HSS MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST
Description
MATERIAL HSS MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090173 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090173
Drill Bit Sets 090173
MATERIAL HSS MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST
  • MATERIAL HSS
  • MAXIMUM SIZE Z
  • MAXIMUM SIZE - DECIMAL .413
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL Z
  • MINIMUM SIZE A
  • MINIMUM SIZE - DECIMAL .234
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL A
  • NUMBER OF DRILLS 26
  • TYPE SCREW MACHINE LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090173
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - 53100 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.062 inch (1.6 mm)
View Details
2 suppliers
5/8 X 5/8 X 2 X 4 - 2F RH BALL CARBIDE - 0224T01020004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details