Sandvik AB Drill Bit Sets 090292

Description
COATING BRONZE OXIDE FINISH MATERIAL HSCO MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
Description
COATING BRONZE OXIDE FINISH MATERIAL HSCO MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE JOBBERS LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090292 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090292
Drill Bit Sets 090292
COATING BRONZE OXIDE FINISH MATERIAL HSCO MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE JOBBERS LENGTH FLUTE TYPE TWIST
  • COATING BRONZE OXIDE FINISH
  • MATERIAL HSCO
  • MAXIMUM SIZE Z
  • MAXIMUM SIZE - DECIMAL .413
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL Z
  • MINIMUM SIZE A
  • MINIMUM SIZE - DECIMAL .234
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL A
  • NUMBER OF DRILLS 26
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090292
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216094 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Hole Saw Arbor - 31660 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details
1/4 X 1/4 X 1 X 3 - 3F RH BALL CARBIDE - 0337T00410003B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details