Sandvik AB Drill Bit Sets 099961

Description
COATING BRONZE OXIDE FINISH MATERIAL HSCO MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST
Description
COATING BRONZE OXIDE FINISH MATERIAL HSCO MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 099961 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
099961
Drill Bit Sets 099961
COATING BRONZE OXIDE FINISH MATERIAL HSCO MAXIMUM SIZE Z MAXIMUM SIZE - DECIMAL .413 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL Z MINIMUM SIZE A MINIMUM SIZE - DECIMAL .234 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL A NUMBER OF DRILLS 26 TYPE SCREW MACHINE LENGTH FLUTE TYPE TWIST
  • COATING BRONZE OXIDE FINISH
  • MATERIAL HSCO
  • MAXIMUM SIZE Z
  • MAXIMUM SIZE - DECIMAL .413
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL Z
  • MINIMUM SIZE A
  • MINIMUM SIZE - DECIMAL .234
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL A
  • NUMBER OF DRILLS 26
  • TYPE SCREW MACHINE LENGTH
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 099961
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details