Sandvik AB Drill Bit Sets 099990

Description
" INCREMENT SIZE 1/64 INCH, 0.5 MM MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 1/2 INCH, #60, 13 MM MINIMUM SIZE 1/16 INCH, #1, 1 MM NUMBER OF DRILLS 114 TYPE JOBBERS LENGTH FLUTE TYPE TWIST "
Description
" INCREMENT SIZE 1/64 INCH, 0.5 MM MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 1/2 INCH, #60, 13 MM MINIMUM SIZE 1/16 INCH, #1, 1 MM NUMBER OF DRILLS 114 TYPE JOBBERS LENGTH FLUTE TYPE TWIST "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 099990 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
099990
Drill Bit Sets 099990
" INCREMENT SIZE 1/64 INCH, 0.5 MM MATERIAL SURFACE TREATED HSS MAXIMUM SIZE 1/2 INCH, #60, 13 MM MINIMUM SIZE 1/16 INCH, #1, 1 MM NUMBER OF DRILLS 114 TYPE JOBBERS LENGTH FLUTE TYPE TWIST "

"

  • INCREMENT SIZE 1/64 INCH, 0.5 MM
  • MATERIAL SURFACE TREATED HSS
  • MAXIMUM SIZE 1/2 INCH, #60, 13 MM
  • MINIMUM SIZE 1/16 INCH, #1, 1 MM
  • NUMBER OF DRILLS 114
  • TYPE JOBBERS LENGTH
  • FLUTE TYPE TWIST

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 099990
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Deep Hole Drills - CoroDrill 801 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
Diameter 0.250 to 1.375 inch (6.3 to 34.9 mm)
View Details