Sandvik AB Drill Bit 091292

Description
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-7/16 INCH DRILL DIAMETER - DECIMAL 1.4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-7/16 POINT ANGLE - UOM DEG R58 MODEL
Description
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-7/16 INCH DRILL DIAMETER - DECIMAL 1.4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-7/16 POINT ANGLE - UOM DEG R58 MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 091292 - Sandvik AB
Sandviken, Sweden
Drill Bit
091292
Drill Bit 091292
SILVER AND DEMING TYPE SURFACE TREATED FLUTE HSS MATERIAL 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 3/4 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER TUBE DRILL DIAMETER 1-7/16 INCH DRILL DIAMETER - DECIMAL 1.4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-7/16 POINT ANGLE - UOM DEG R58 MODEL
  • SILVER AND DEMING TYPE
  • SURFACE TREATED FLUTE HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • REDUCED SHANK TYPE
  • 3/4 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 1-7/16 INCH
  • DRILL DIAMETER - DECIMAL 1.4375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-7/16
  • POINT ANGLE - UOM DEG
  • R58 MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 091292
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Silver & Deming
Diameter 1.438 inch (36.5 mm)
Shank Reduced
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.209 inch (5.3 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bit - 53104 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.125 inch (3.2 mm)
View Details
2 suppliers
3/8 X 3/8 X 1 X 3 - 3F RH CARBIDE - 0314T60610003 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details