Sandvik AB Drill Bit Sets 090131

Description
COATING BLACK OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 3/4 INCH MAXIMUM SIZE - DECIMAL .75 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 3/4 MINIMUM SIZE 33/64 INCH MINIMUM SIZE - DECIMAL .5156 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 33/64 NUMBER OF DRILLS 16 SHANK TYPE TAPER TRIUMPH TWIST DRILL. BRAND C16A209 MODEL FLUTE TYPE TWIST
Description
COATING BLACK OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 3/4 INCH MAXIMUM SIZE - DECIMAL .75 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 3/4 MINIMUM SIZE 33/64 INCH MINIMUM SIZE - DECIMAL .5156 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 33/64 NUMBER OF DRILLS 16 SHANK TYPE TAPER TRIUMPH TWIST DRILL. BRAND C16A209 MODEL FLUTE TYPE TWIST

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 090131 - Sandvik AB
Sandviken, Sweden
Drill Bit Sets
090131
Drill Bit Sets 090131
COATING BLACK OXIDE FINISH INCREMENT SIZE 1/64 INCH INCREMENT SIZE - DECIMAL .0156 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/64 MATERIAL HSS MAXIMUM SIZE 3/4 INCH MAXIMUM SIZE - DECIMAL .75 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 3/4 MINIMUM SIZE 33/64 INCH MINIMUM SIZE - DECIMAL .5156 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 33/64 NUMBER OF DRILLS 16 SHANK TYPE TAPER TRIUMPH TWIST DRILL. BRAND C16A209 MODEL FLUTE TYPE TWIST
  • COATING BLACK OXIDE FINISH
  • INCREMENT SIZE 1/64 INCH
  • INCREMENT SIZE - DECIMAL .0156
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/64
  • MATERIAL HSS
  • MAXIMUM SIZE 3/4 INCH
  • MAXIMUM SIZE - DECIMAL .75
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 3/4
  • MINIMUM SIZE 33/64 INCH
  • MINIMUM SIZE - DECIMAL .5156
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 33/64
  • NUMBER OF DRILLS 16
  • SHANK TYPE TAPER
  • TRIUMPH TWIST DRILL. BRAND
  • C16A209 MODEL
  • FLUTE TYPE TWIST
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 090131
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.106 inch (2.7 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-16-9006 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 9.000 inch (228.6 mm)
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details